Polytec, Inc. Digital Industrial Vibration Sensor IVS-300

Description
he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of accidental changes in key settings on the production line. Vibration signal output is via an analogue (± 4V BNC), or digital audio interface (SP-DIF).
Description
he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of accidental changes in key settings on the production line. Vibration signal output is via an analogue (± 4V BNC), or digital audio interface (SP-DIF).

Suppliers

Company
Product
Description
Supplier Links
Digital Industrial Vibration Sensor - IVS-300 - Polytec, Inc.
Irvine, CA, USA
Digital Industrial Vibration Sensor
IVS-300
Digital Industrial Vibration Sensor IVS-300
he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of accidental changes in key settings on the production line. Vibration signal output is via an analogue (± 4V BNC), or digital audio interface (SP-DIF).

he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of accidental changes in key settings on the production line. Vibration signal output is via an analogue (± 4V BNC), or digital audio interface (SP-DIF).

Technical Specifications

  Polytec, Inc.
Product Category Vibration Sensors
Product Number IVS-300
Product Name Digital Industrial Vibration Sensor
Device Category Sensor / Transducer
Sensor Mounting Stud/Bolt
Sensor Technology Laser Doppler Vibrometer
Linear Velocity 19.69 in/sec (30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Accelerometer - 3225F - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - Z2011-ND - DigiKey
Aratas America LLC
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 100 to ? Hz
View Details
Vibration monitor with intuitive switch point setting - VKV021 - ifm efector inc.
Specs
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
Accuracy 0.25 +/-% FS
View Details
5 suppliers