Polyplastics USA, Inc. FR-PET® GF-PET BN3030SD (ISO)

Description
FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle. This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material. PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades. Characteristics • FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin. • Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics. • FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments. • As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption. • For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.
Datasheet
Description
FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle. This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material. PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades. Characteristics • FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin. • Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics. • FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments. • As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption. • For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FR-PET® GF-PET - BN3030SD (ISO) - Polyplastics USA, Inc.
Novi, MI, USA
FR-PET® GF-PET
BN3030SD (ISO)
FR-PET® GF-PET BN3030SD (ISO)
FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle. This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material. PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades. Characteristics • FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin. • Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics. • FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments. • As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption. • For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.

FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle.

This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material.

PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades.

Characteristics

•FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin.
•Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics.
•FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments.
•As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption.
•For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.
Supplier's Site Datasheet
FR-PET® GF-PET - BN3030SD (ISO) - Polyplastics USA, Inc.
Novi, MI, USA
FR-PET® GF-PET
BN3030SD (ISO)
FR-PET® GF-PET BN3030SD (ISO)
FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle. This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material. PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades. Characteristics • FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin. • Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics. • FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments. • As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption. • For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.

FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle.

This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material.

PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades.

Characteristics

•FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin.
•Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics.
•FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments.
•As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption.
•For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.
Supplier's Site Datasheet

Technical Specifications

  Polyplastics USA, Inc.
Product Category Polymers and Plastic Resins
Product Number BN3030SD (ISO)
Product Name FR-PET® GF-PET
Type MoldingCompound; Thermoplastic
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Filler Unfilled
Deflection Temperature 442 F (228 C)
Tensile (Break) 18275 psi (126000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 023-1 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
PEEK Polymer Resin - VICTREX® 90HMF40 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details