Polyplastics USA, Inc. DURANEX® PBT 733LD ED3002/EF2001 (ISO)

Description
PBT is a linear thermoplastic saturated polyester containing ester bonds in its main chain. PBT stands for polybutylene terephthalate. The polymer belongs to the same family as PET resin. PBT possesses a high melting point and high crystallinity, while low water absorption and thermal expansion coefficient give the resin superior dimensional stability. Electrical properties are also superior, and only small changes in electrical properties are exhibited as a result of moisture absorption. Dielectric breakdown voltage is also high. Both crystalline and non-crystalline structures coexist in PBT. As a result, additives can be readily employed to improve properties and render functionality. The grade line up includes a variety of grades possessing various features, such as flame retardant grades, fast molding cycle grades, and high impact strength grades. PBT is adopted in a wide variety of familiar products used in every day life, such electrical components (connectors, microswitches, and condenser cases, etc.), OA equipments keyboards, VTRs, telephones, auto parts (including in-car electronic products and outer door handles), medical devices, construction materials, and precision equipment. Characteristics • Unreinforced grades have abundant strength and flexibility, and have strong characteristics against brittleness. • UL-certified slow-burning (94HB) and self-extinguishing grades (94V-0, V-2) exist, and electrical properties exhibited are the highest of any thermoplastic. • Low water absorption is exhibited, and excellent electrical properties are retained over extended periods of usages, even with widely varied temperature and humidity conditions. • The surface of molded products is smooth, and a low coefficient of friction is exhibited. As the amount of friction is low, PBT is suitable for use in applications requiring friction and wear properties. • The material is exceptionally reliable, with small In-use dimensional variation, and superior molding stability and dimensional precision. • Long-term chemical resistance is exceptional, and at room temperature, there is almost no degradation in properties after. • Both unreinforced and reinforced grades exhibit exceptional flowability, and excellent processability. • Various polymer alloys have been developed through employing compatibilization technology to blend PBT with other polymers in order to achieve the target performance.
Description
PBT is a linear thermoplastic saturated polyester containing ester bonds in its main chain. PBT stands for polybutylene terephthalate. The polymer belongs to the same family as PET resin. PBT possesses a high melting point and high crystallinity, while low water absorption and thermal expansion coefficient give the resin superior dimensional stability. Electrical properties are also superior, and only small changes in electrical properties are exhibited as a result of moisture absorption. Dielectric breakdown voltage is also high. Both crystalline and non-crystalline structures coexist in PBT. As a result, additives can be readily employed to improve properties and render functionality. The grade line up includes a variety of grades possessing various features, such as flame retardant grades, fast molding cycle grades, and high impact strength grades. PBT is adopted in a wide variety of familiar products used in every day life, such electrical components (connectors, microswitches, and condenser cases, etc.), OA equipments keyboards, VTRs, telephones, auto parts (including in-car electronic products and outer door handles), medical devices, construction materials, and precision equipment. Characteristics • Unreinforced grades have abundant strength and flexibility, and have strong characteristics against brittleness. • UL-certified slow-burning (94HB) and self-extinguishing grades (94V-0, V-2) exist, and electrical properties exhibited are the highest of any thermoplastic. • Low water absorption is exhibited, and excellent electrical properties are retained over extended periods of usages, even with widely varied temperature and humidity conditions. • The surface of molded products is smooth, and a low coefficient of friction is exhibited. As the amount of friction is low, PBT is suitable for use in applications requiring friction and wear properties. • The material is exceptionally reliable, with small In-use dimensional variation, and superior molding stability and dimensional precision. • Long-term chemical resistance is exceptional, and at room temperature, there is almost no degradation in properties after. • Both unreinforced and reinforced grades exhibit exceptional flowability, and excellent processability. • Various polymer alloys have been developed through employing compatibilization technology to blend PBT with other polymers in order to achieve the target performance.
Datasheet
Datasheet Summary
Powered by GS/AI

DURANEX® PBT 733LD ED3002/EF2001 (ISO) is a low warpage, glass fiber reinforced polybutylene terephthalate (PBT) that exhibits a density of 1.46 g/cm² and a low water absorption rate of 0.2% after 24 hours of immersion at 23°C. It demonstrates a tensile strength of 139 MPa and a flexural strength of 180 MPa, making it suitable for applications requiring high mechanical performance. The material has a high heat deflection temperature of 195°C under a load of 1.8 MPa, indicating its ability to maintain structural integrity at elevated temperatures. The product features a Charpy impact strength of 7.6 kJ/m² at 23°C, which suggests good resistance to impact forces. Its electrical properties are notable, with a dielectric breakdown strength of 26 kV/mm and a volume resistivity of 4 vó 10^16 Ω¬?cm, making it suitable for electrical applications. The material also exhibits low thermal expansion coefficients, with values of 2 x 10^-5/°C in the flow direction and 7 x 10^-5/°C in the perpendicular direction, contributing to its dimensional stability. DURANEX® PBT is designed for applications in various industries, including electrical components, automotive parts, and precision equipment, where durability and reliability are critical.

Datasheet Summary
Powered by GS/AI

DURANEX® PBT 733LD ED3002/EF2001 (ISO) is a low warpage, glass fiber reinforced polybutylene terephthalate (PBT) that exhibits a density of 1.46 g/cm² and a low water absorption rate of 0.2% after 24 hours of immersion at 23°C. It demonstrates a tensile strength of 139 MPa and a flexural strength of 180 MPa, making it suitable for applications requiring high mechanical performance. The material has a high heat deflection temperature of 195°C under a load of 1.8 MPa, indicating its ability to maintain structural integrity at elevated temperatures. The product features a Charpy impact strength of 7.6 kJ/m² at 23°C, which suggests good resistance to impact forces. Its electrical properties are notable, with a dielectric breakdown strength of 26 kV/mm and a volume resistivity of 4 vó 10^16 Ω¬?cm, making it suitable for electrical applications. The material also exhibits low thermal expansion coefficients, with values of 2 x 10^-5/°C in the flow direction and 7 x 10^-5/°C in the perpendicular direction, contributing to its dimensional stability. DURANEX® PBT is designed for applications in various industries, including electrical components, automotive parts, and precision equipment, where durability and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
PBT is a linear thermoplastic saturated polyester containing ester bonds in its main chain. PBT stands for polybutylene terephthalate. The polymer belongs to the same family as PET resin. PBT possesses a high melting point and high crystallinity, while low water absorption and thermal expansion coefficient give the resin superior dimensional stability. Electrical properties are also superior, and only small changes in electrical properties are exhibited as a result of moisture absorption. Dielectric breakdown voltage is also high. Both crystalline and non-crystalline structures coexist in PBT. As a result, additives can be readily employed to improve properties and render functionality. The grade line up includes a variety of grades possessing various features, such as flame retardant grades, fast molding cycle grades, and high impact strength grades. PBT is adopted in a wide variety of familiar products used in every day life, such electrical components (connectors, microswitches, and condenser cases, etc.), OA equipments keyboards, VTRs, telephones, auto parts (including in-car electronic products and outer door handles), medical devices, construction materials, and precision equipment. Characteristics • Unreinforced grades have abundant strength and flexibility, and have strong characteristics against brittleness. • UL-certified slow-burning (94HB) and self-extinguishing grades (94V-0, V-2) exist, and electrical properties exhibited are the highest of any thermoplastic. • Low water absorption is exhibited, and excellent electrical properties are retained over extended periods of usages, even with widely varied temperature and humidity conditions. • The surface of molded products is smooth, and a low coefficient of friction is exhibited. As the amount of friction is low, PBT is suitable for use in applications requiring friction and wear properties. • The material is exceptionally reliable, with small In-use dimensional variation, and superior molding stability and dimensional precision. • Long-term chemical resistance is exceptional, and at room temperature, there is almost no degradation in properties after. • Both unreinforced and reinforced grades exhibit exceptional flowability, and excellent processability. • Various polymer alloys have been developed through employing compatibilization technology to blend PBT with other polymers in order to achieve the target performance.

PBT is a linear thermoplastic saturated polyester containing ester bonds in its main chain. PBT stands for polybutylene terephthalate.

The polymer belongs to the same family as PET resin.

PBT possesses a high melting point and high crystallinity, while low water absorption and thermal expansion coefficient give the resin superior dimensional stability. Electrical properties are also superior, and only small changes in electrical properties are exhibited as a result of moisture absorption. Dielectric breakdown voltage is also high.

Both crystalline and non-crystalline structures coexist in PBT. As a result, additives can be readily employed to improve properties and render functionality. The grade line up includes a variety of grades possessing various features, such as flame retardant grades, fast molding cycle grades, and high impact strength grades.

PBT is adopted in a wide variety of familiar products used in every day life, such electrical components (connectors, microswitches, and condenser cases, etc.), OA equipments keyboards, VTRs, telephones, auto parts (including in-car electronic products and outer door handles), medical devices, construction materials, and precision equipment.

Characteristics

•Unreinforced grades have abundant strength and flexibility, and have strong characteristics against brittleness.
•UL-certified slow-burning (94HB) and self-extinguishing grades (94V-0, V-2) exist, and electrical properties exhibited are the highest of any thermoplastic.
•Low water absorption is exhibited, and excellent electrical properties are retained over extended periods of usages, even with widely varied temperature and humidity conditions.
•The surface of molded products is smooth, and a low coefficient of friction is exhibited. As the amount of friction is low, PBT is suitable for use in applications requiring friction and wear properties.
•The material is exceptionally reliable, with small In-use dimensional variation, and superior molding stability and dimensional precision.
•Long-term chemical resistance is exceptional, and at room temperature, there is almost no degradation in properties after.
•Both unreinforced and reinforced grades exhibit exceptional flowability, and excellent processability.
•Various polymer alloys have been developed through employing compatibilization technology to blend PBT with other polymers in order to achieve the target performance.
Supplier's Site Datasheet

Technical Specifications

  Polyplastics USA, Inc.
Product Category Polymers and Plastic Resins
Product Number 733LD ED3002/EF2001 (ISO)
Product Name DURANEX® PBT
Type MoldingCompound; Thermoplastic
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Filler Unfilled
Deflection Temperature 383 F (195 C)
CTE 11 to 39 µin/in-F (20 to 70 µm/m-C)
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - Achieve™ Advanced PP7985E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; OEM or Industrial
View Details
ELAN-Tron® - E 210 Green Resin / C 383 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Fluon+ ™ Melt Processable Compounds - PFA 2100 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details