Polymer Molding, Inc. YP Series YP-1-3/8

Description
YP Series Plugs are designed to plug female-threaded electrical connectors. Flange is located on the top surface for easy removal. This series, although designed as plugs, are often used as caps in non-standard applications. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant
Description
YP Series Plugs are designed to plug female-threaded electrical connectors. Flange is located on the top surface for easy removal. This series, although designed as plugs, are often used as caps in non-standard applications. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
YP Series - YP-1-3/8 - Polymer Molding, Inc.
Erie, PA, USA
YP Series
YP-1-3/8
YP Series YP-1-3/8
YP Series Plugs are designed to plug female-threaded electrical connectors. Flange is located on the top surface for easy removal. This series, although designed as plugs, are often used as caps in non-standard applications. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant

YP Series Plugs are designed to plug female-threaded electrical connectors. Flange is located on the top surface for easy removal. This series, although designed as plugs, are often used as caps in non-standard applications.

  • Typical wall thickness: .032
  • Color: Yellow
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837
  • Conductive and static dissapative options are available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Electrical Connector Bases and Covers
Product Number YP-1-3/8
Product Name YP Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 DUST COVER-RED-2 - 134G3 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 2837823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Steel
View Details
6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details