Polymer Molding, Inc. STI Series STI-7/8

Description
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
STI Series - STI-7/8 - Polymer Molding, Inc.
Erie, PA, USA
STI Series
STI-7/8
STI Series STI-7/8
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts are available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number STI-7/8
Product Name STI Series
Shape / Application Square; Most Commonly for Office Furniture
Features Ribbed
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
End stop kit - EADP-ES-R3-32 - Festo Corporation
Specs
Features Threaded
View Details