Polymer Molding, Inc. STI Series STI-2 - 10

Description
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
STI Series - STI-2 - 10 - Polymer Molding, Inc.
Erie, PA, USA
STI Series
STI-2 - 10
STI Series STI-2 - 10
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts are available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number STI-2 - 10
Product Name STI Series
Shape / Application Square; Most Commonly for Office Furniture
Features Ribbed
Fitted Depth 0.7200 inch (18.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100pcs M3x0.5-12mm SUS Milvent Metal Breather Plug - MIV-03MSUS-12 - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material SUS303
NPT Thread 1/2" NPT; M3x0,5-12
View Details
Cable Gland Plugs - 2826950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread M16
View Details
General Purpose Plugs for BSP Threads - GPB1250RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details