Polymer Molding, Inc. STI Series STI-1 - 10

Description
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
STI Series - STI-1 - 10 - Polymer Molding, Inc.
Erie, PA, USA
STI Series
STI-1 - 10
STI Series STI-1 - 10
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts are available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number STI-1 - 10
Product Name STI Series
Shape / Application Square; Most Commonly for Office Furniture
Features Ribbed
Fitted Depth 0.4400 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plugs - M7-23-9106903 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
EPDM Tapered Plugs - MEP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details