Polymer Molding, Inc. RTI Series RTI-2-1/4

Description
The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are also available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are also available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
RTI Series - RTI-2-1/4 - Polymer Molding, Inc.
Erie, PA, USA
RTI Series
RTI-2-1/4
RTI Series RTI-2-1/4
The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are also available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts are also available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RTI-2-1/4
Product Name RTI Series
Shape / Application Round; Patio, Exercise Equipment
Features Flange; Ribbed
Fitted Depth 0.5600 inch (14.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE7 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Nickel-Plated Brass PG Thread Plugs - 6700511 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details