Polymer Molding, Inc. REC Series REC-1 x 2 - 10

Description
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
REC Series REC-1 x 2 - 10
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number REC-1 x 2 - 10
Product Name REC Series
Shape / Application Rectangular; Furniture, Tubular Display
Features Ribbed
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Polyethylene (PE)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details