Polymer Molding, Inc. REC Series REC-1 x 2-1/2

Description
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
REC Series REC-1 x 2-1/2
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number REC-1 x 2-1/2
Product Name REC Series
Shape / Application Rectangular; Furniture, Tubular Display
Features Ribbed
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE9 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700663 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details