Polymer Molding, Inc. REC Series REC-1/2 x 1

Description
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
REC Series - REC-1/2 x 1 - Polymer Molding, Inc.
Erie, PA, USA
REC Series
REC-1/2 x 1
REC Series REC-1/2 x 1
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number REC-1/2 x 1
Product Name REC Series
Shape / Application Rectangular; Furniture, Tubular Display
Features Ribbed
Fitted Depth 0.4600 inch (11.68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M8x1.25-5 metal Breather Vent Plug - MIV-08MS-5 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Brass In Nickel Plate
NPT Thread 1 1/4" NPT; M8x1.25
View Details
Sink Plugs - 7845239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
General Purpose Plugs for BSP Threads - GPB2000RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5906 inch (15 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details