Polymer Molding, Inc. RC Series RC-5/8

Description
Designed to mate with male-threaded electrical connectors. The flange located on the top surface enables the part to be easily removed. This versatile design also allows these parts to be used in many other capping applications. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS-90376-R, MS-25178, NAS-813, NAS-831 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant
Description
Designed to mate with male-threaded electrical connectors. The flange located on the top surface enables the part to be easily removed. This versatile design also allows these parts to be used in many other capping applications. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS-90376-R, MS-25178, NAS-813, NAS-831 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
RC Series - RC-5/8 - Polymer Molding, Inc.
Erie, PA, USA
RC Series
RC-5/8
RC Series RC-5/8
Designed to mate with male-threaded electrical connectors. The flange located on the top surface enables the part to be easily removed. This versatile design also allows these parts to be used in many other capping applications. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS-90376-R, MS-25178, NAS-813, NAS-831 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant

Designed to mate with male-threaded electrical connectors. The flange located on the top surface enables the part to be easily removed. This versatile design also allows these parts to be used in many other capping applications.

  • Typical wall thickness: .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Applicable specs: MS-90376-R, MS-25178, NAS-813, NAS-831
  • Conductive and static dissapative options are available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Electrical Connector Bases and Covers
Product Number RC-5/8
Product Name RC Series
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details