Polymer Molding, Inc. PR Series PR-43

Description
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All popular NPT, SAE and JIC sizes now available. For softer and more flexible parts, please consult PMI Customer Service about our Flex-Blend material. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All popular NPT, SAE and JIC sizes now available. For softer and more flexible parts, please consult PMI Customer Service about our Flex-Blend material. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PR Series - PR-43 - Polymer Molding, Inc.
Erie, PA, USA
PR Series
PR-43
PR Series PR-43
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All popular NPT, SAE and JIC sizes now available. For softer and more flexible parts, please consult PMI Customer Service about our Flex-Blend material. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging.

All popular NPT, SAE and JIC sizes now available. For softer and more flexible parts, please consult PMI Customer Service about our Flex-Blend material.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PR-43
Product Name PR Series
Shape / Application Round
Features Threaded; Tapered; Flange; Pull Tab
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.50 mm
View Details
End stop limiter - YSRA-7-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers