Polymer Molding, Inc. PR Series PR-22

Description
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All popular NPT, SAE and JIC sizes now available. For softer and more flexible parts, please consult PMI Customer Service about our Flex-Blend material. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All popular NPT, SAE and JIC sizes now available. For softer and more flexible parts, please consult PMI Customer Service about our Flex-Blend material. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PR Series - PR-22 - Polymer Molding, Inc.
Erie, PA, USA
PR Series
PR-22
PR Series PR-22
The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging. All popular NPT, SAE and JIC sizes now available. For softer and more flexible parts, please consult PMI Customer Service about our Flex-Blend material. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

The PR Series Pull-Ring Plugs offer product protection with easy removal. The tapered style polyethylene plugs have built-in lift rings for easy installation and removal resulting in reduced product damage and increased cost savings. Ring design lays flat resulting in more efficient packaging.

All popular NPT, SAE and JIC sizes now available. For softer and more flexible parts, please consult PMI Customer Service about our Flex-Blend material.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PR-22
Product Name PR Series
Shape / Application Round
Features Threaded; Tapered; Flange; Pull Tab
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Polyamide Metric Thread Plugs - 7217325 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details