Polymer Molding, Inc. Tapered Series POLY-PLUG-16

Description
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and metric size fittings or ports. Typical wall thickness .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834 Most sizes available in thermoplastic rubber for high heat applications Thermoplastic rubber service temperature: 275° F (132° C) RoHS Compliant
Description
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and metric size fittings or ports. Typical wall thickness .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834 Most sizes available in thermoplastic rubber for high heat applications Thermoplastic rubber service temperature: 275° F (132° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Tapered Series - POLY-PLUG-16 - Polymer Molding, Inc.
Erie, PA, USA
Tapered Series
POLY-PLUG-16
Tapered Series POLY-PLUG-16
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and metric size fittings or ports. Typical wall thickness .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834 Most sizes available in thermoplastic rubber for high heat applications Thermoplastic rubber service temperature: 275° F (132° C) RoHS Compliant

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and metric size fittings or ports.

  • Typical wall thickness .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834
  • Most sizes available in thermoplastic rubber for high heat applications
  • Thermoplastic rubber service temperature: 275° F (132° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number POLY-PLUG-16
Product Name Tapered Series
Shape / Application Round
Features Threaded; Tapered; Flange
Fitted Depth 0.5010 inch (12.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Milvent Plastic M5x0.8 Breather Screw in Protective Air Vent Plug Waterproof and IP68 - MIV-05B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread M5x0.8
View Details