Polymer Molding, Inc. PI Series PI-7/8

Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PI Series - PI-7/8 - Polymer Molding, Inc.
Erie, PA, USA
PI Series
PI-7/8
PI Series PI-7/8
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product.

  • Typical wall thickness: .032
  • Color: Yellow
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PI-7/8
Product Name PI Series
Shape / Application Round; Button Plug
Features Threaded; Flange
Fitted Depth 0.2950 inch (7.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details