Polymer Molding, Inc. PI Series PI-7/16

Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PI Series - PI-7/16 - Polymer Molding, Inc.
Erie, PA, USA
PI Series
PI-7/16
PI Series PI-7/16
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product.

  • Typical wall thickness: .032
  • Color: Yellow
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PI-7/16
Product Name PI Series
Shape / Application Round; Button Plug
Features Threaded; Flange
Fitted Depth 0.2700 inch (6.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P Series - Side Pull Tab Plugs - P Series - Side Pull Tab Plugs - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700513 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details