Polymer Molding, Inc. PI Series PI-3/8

Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PI Series - PI-3/8 - Polymer Molding, Inc.
Erie, PA, USA
PI Series
PI-3/8
PI Series PI-3/8
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product.

  • Typical wall thickness: .032
  • Color: Yellow
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PI-3/8
Product Name PI Series
Shape / Application Round; Button Plug
Features Threaded; Flange
Fitted Depth 0.2400 inch (6.1 mm)
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Waterproof and breathable aluminum foil for chemcial bottle - MIV-DR-XX - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details
Polyamide Metric Thread Plugs - 7217363 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details