Polymer Molding, Inc. PI Series PI-3/4

Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PI Series - PI-3/4 - Polymer Molding, Inc.
Erie, PA, USA
PI Series
PI-3/4
PI Series PI-3/4
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product.

  • Typical wall thickness: .032
  • Color: Yellow
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PI-3/4
Product Name PI Series
Shape / Application Round; Button Plug
Features Threaded; Flange
Fitted Depth 0.2900 inch (7.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Ss, Hex Nut, Rubber, 1
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread None
View Details
Combination Breather Valves & Humidity Indicators MIV-TA340-R - TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 3/4" NPT; 3/4-14NPSM
View Details