Polymer Molding, Inc. PI Series PI-1/2

Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PI Series - PI-1/2 - Polymer Molding, Inc.
Erie, PA, USA
PI Series
PI-1/2
PI Series PI-1/2
Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Push-In Plugs are designed to snap-fit into specific thread sizes. They are less labor intensive to install than threaded plugs yet provide an attractive flush finish to your product.

  • Typical wall thickness: .032
  • Color: Yellow
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PI-1/2
Product Name PI Series
Shape / Application Round; Button Plug
Features Threaded; Flange
Fitted Depth 0.2700 inch (6.86 mm)
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber fit in vent plug - MIV-RBFV - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material TPE
NPT Thread 12.9x6.9
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details