Polymer Molding, Inc. P Series P-33

Description
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
P Series - P-33 - Polymer Molding, Inc.
Erie, PA, USA
P Series
P-33
P Series P-33
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number P-33
Product Name P Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

156 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.156 inches
View Details
End stop limiter - YSRA-12-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .625 [15.9]
View Details
2 suppliers