Polymer Molding, Inc. P Series P-17

Description
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
P Series - P-17 - Polymer Molding, Inc.
Erie, PA, USA
P Series
P-17
P Series P-17
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number P-17
Product Name P Series
Shape / Application Round
Features Threaded; Tapered; Flange; Pull Tab
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Milvent M16 2 WAY VAVLE for Oil Tank or Liquid Container - MIV-16B-O-2WV - Shenzhen Milvent Technology Co., Limited
Specs
Material PA6
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details