Polymer Molding, Inc. P Series P-16

Description
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
P Series - P-16 - Polymer Molding, Inc.
Erie, PA, USA
P Series
P-16
P Series P-16
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number P-16
Product Name P Series
Shape / Application Round
Features Threaded; Tapered; Flange; Pull Tab
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
End stop kit - EADP-ES-R3-16 - Festo Corporation
Specs
Features Threaded
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Pipe Plug, Mech, Hand Tight, Nylon 4.8-5.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details