Polymer Molding, Inc. P Series P-11

Description
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
P Series - P-11 - Polymer Molding, Inc.
Erie, PA, USA
P Series
P-11
P Series P-11
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number P-11
Product Name P Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

343 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.343 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/8" NPT
View Details
2 suppliers