Polymer Molding, Inc. FP Series FP-9

Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant
Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FP Series - FP-9 - Polymer Molding, Inc.
Erie, PA, USA
FP Series
FP-9
FP Series FP-9
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements.

  • Typical wall thickness: .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FP-9
Product Name FP Series
Shape / Application Round
Features Threaded; Knurled
Fitted Depth 0.8600 inch (21.84 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
4 mm DL Series Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Steel - Stainless; Stainless Steel
NPT Thread 3.95 mm
View Details
Cable Gland Plugs - 2116794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide
NPT Thread M25
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details