Polymer Molding, Inc. FP Series FP-10

Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant
Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FP Series - FP-10 - Polymer Molding, Inc.
Erie, PA, USA
FP Series
FP-10
FP Series FP-10
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements.

  • Typical wall thickness: .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FP-10
Product Name FP Series
Shape / Application Round
Features Threaded; Knurled
Fitted Depth 1.1 inch (27.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details