Polymer Molding, Inc. F&R Series F-7/8

Description
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant
Description
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
F&R Series - F-7/8 - Polymer Molding, Inc.
Erie, PA, USA
F&R Series
F-7/8
F&R Series F-7/8
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant

Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads.

  • Typical wall thickness: .032
  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available in flush or recessed styles
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number F-7/8
Product Name F&R Series
Shape / Application Round; Button Plug; Sheet Metal Plug
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
EPDM Tapered Plugs - MEP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details