Polymer Molding, Inc. F&R Series F-3/8

Description
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant
Description
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
F&R Series - F-3/8 - Polymer Molding, Inc.
Erie, PA, USA
F&R Series
F-3/8
F&R Series F-3/8
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant

Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads.

  • Typical wall thickness: .032
  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available in flush or recessed styles
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number F-3/8
Product Name F&R Series
Shape / Application Round; Button Plug; Sheet Metal Plug
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Hole Plugs - M7-16-9503705 - bisco industries
Specs
Material Steel - Stainless; Stainless Steel
View Details
Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details