Polymer Molding, Inc. F&R Series F-13/32

Description
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant
Description
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
F&R Series - F-13/32 - Polymer Molding, Inc.
Erie, PA, USA
F&R Series
F-13/32
F&R Series F-13/32
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant

Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads.

  • Typical wall thickness: .032
  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available in flush or recessed styles
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number F-13/32
Product Name F&R Series
Shape / Application Round; Button Plug; Sheet Metal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
093 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.093 inches
View Details
Cable Gland Plugs - 2116790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M20
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details