Polymer Molding, Inc. F&R Series F-1

Description
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant
Description
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
F&R Series - F-1 - Polymer Molding, Inc.
Erie, PA, USA
F&R Series
F-1
F&R Series F-1
Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads. Typical wall thickness: .032 Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available in flush or recessed styles RoHS Compliant

Sheet Metal Plugs are used in automobiles, rust proofing, appliances, hot water tanks and any place needing a secure plug in a thinner type material. They are easily snapped into place and will not become loose because of the retaining beads.

  • Typical wall thickness: .032
  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available in flush or recessed styles
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number F-1
Product Name F&R Series
Shape / Application Round; Button Plug; Sheet Metal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details