3D Filament, 1.75mm, PVB, Red, 750g is a ROHS compliant product from Polymaker, designed for 3D printing applications. This filament features a density of 1.08 ,Äì 1.10 g/cm² at 21.5°C and a glass transition temperature of 70°C. The recommended nozzle temperature for printing ranges from 190°C to 220°C, with a build plate temperature between 25°C and 70°C. It is advised to use a cooling fan during printing and to print at speeds of 40 to 60 mm/s. The filament is compatible with various build surfaces, including glass and BuildTak®, and can be smoothed post-processing using alcohol and the Polysher,Ñ¢ for a layer-free finish. The product is suitable for applications requiring good mechanical properties, although actual performance may vary based on printing conditions and part design.
3D FILAMENT, 1.75MM, PVB, RED, 750G ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fibers and Filaments |
| Product Number | 42AH0041 |
| Product Name | 3D Filament, 1.75Mm, Pvb, Red, 750G Rohs Compliant Polymaker |