Polymaker 3D Filament, Asa, 1.75Mm, 1Kg, White; Diameter Polymaker PF01002

Description
3D FILAMENT, ASA, 1.75MM, 1KG, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ASA (Acrylonitrile Styrene Acrylate); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D FILAMENT, ASA, 1.75MM, 1KG, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ASA (Acrylonitrile Styrene Acrylate); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Asa, 1.75Mm, 1Kg, White; Diameter Polymaker - 42AH0021 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Asa, 1.75Mm, 1Kg, White; Diameter Polymaker
42AH0021
3D Filament, Asa, 1.75Mm, 1Kg, White; Diameter Polymaker 42AH0021
3D FILAMENT, ASA, 1.75MM, 1KG, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ASA (Acrylonitrile Styrene Acrylate); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes

3D FILAMENT, ASA, 1.75MM, 1KG, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ASA (Acrylonitrile Styrene Acrylate); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 42AH0021
Product Name 3D Filament, Asa, 1.75Mm, 1Kg, White; Diameter Polymaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details