Polymaker 3D Filament, Abs, 2.85Mm, 1Kg, Green; Diameter Polymaker PE01015

Description
3D FILAMENT, ABS, 2.85MM, 1KG, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D FILAMENT, ABS, 2.85MM, 1KG, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Abs, 2.85Mm, 1Kg, Green; Diameter Polymaker - 41AH9963 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Abs, 2.85Mm, 1Kg, Green; Diameter Polymaker
41AH9963
3D Filament, Abs, 2.85Mm, 1Kg, Green; Diameter Polymaker 41AH9963
3D FILAMENT, ABS, 2.85MM, 1KG, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes

3D FILAMENT, ABS, 2.85MM, 1KG, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 41AH9963
Product Name 3D Filament, Abs, 2.85Mm, 1Kg, Green; Diameter Polymaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 4915057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details