Polymaker 3D Filament, Tpu, 1.75Mm, 750G, Yellow; Diameter Polymaker PD01004

Description
3D FILAMENT, TPU, 1.75MM, 750G, YELLOW; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:210°C; Filament Weight:750g RoHS Compliant: Yes
Datasheet
Description
3D FILAMENT, TPU, 1.75MM, 750G, YELLOW; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:210°C; Filament Weight:750g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Tpu, 1.75Mm, 750G, Yellow; Diameter Polymaker - 41AH9980 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Tpu, 1.75Mm, 750G, Yellow; Diameter Polymaker
41AH9980
3D Filament, Tpu, 1.75Mm, 750G, Yellow; Diameter Polymaker 41AH9980
3D FILAMENT, TPU, 1.75MM, 750G, YELLOW; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:210°C; Filament Weight:750g RoHS Compliant: Yes

3D FILAMENT, TPU, 1.75MM, 750G, YELLOW; Diameter:1.75mm; Filament Colour:Yellow; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:210°C; Filament Weight:750g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 41AH9980
Product Name 3D Filament, Tpu, 1.75Mm, 750G, Yellow; Diameter Polymaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 3064.9 lbs (1390 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details