Polymaker 3D Filament, Pc, 2.85Mm, 1Kg/transparent; Diameter Polymaker PC01002

Description
3D FILAMENT, PC, 2.85MM, 1KG/TRANSPARENT; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature Min:-; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes
Datasheet
Description
3D FILAMENT, PC, 2.85MM, 1KG/TRANSPARENT; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature Min:-; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Pc, 2.85Mm, 1Kg/transparent; Diameter Polymaker - 42AH0017 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Pc, 2.85Mm, 1Kg/transparent; Diameter Polymaker
42AH0017
3D Filament, Pc, 2.85Mm, 1Kg/transparent; Diameter Polymaker 42AH0017
3D FILAMENT, PC, 2.85MM, 1KG/TRANSPARENT; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature Min:-; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes

3D FILAMENT, PC, 2.85MM, 1KG/TRANSPARENT; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Polycarbonate; Melting Temperature Min:-; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 42AH0017
Product Name 3D Filament, Pc, 2.85Mm, 1Kg/transparent; Diameter Polymaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details