Polymaker 3D Filament, Petg, 1.75Mm, 1Kg, Black; Diameter Polymaker PB01001

Description
3D FILAMENT, PETG, 1.75MM, 1KG, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D FILAMENT, PETG, 1.75MM, 1KG, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Petg, 1.75Mm, 1Kg, Black; Diameter Polymaker - 42AH0087 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Petg, 1.75Mm, 1Kg, Black; Diameter Polymaker
42AH0087
3D Filament, Petg, 1.75Mm, 1Kg, Black; Diameter Polymaker 42AH0087
3D FILAMENT, PETG, 1.75MM, 1KG, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes

3D FILAMENT, PETG, 1.75MM, 1KG, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 42AH0087
Product Name 3D Filament, Petg, 1.75Mm, 1Kg, Black; Diameter Polymaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica
Applications Aerospace; Fire; Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details