The 3D Filament, 1.75mm, PLA, White, 750g from Polymaker is designed for ease of printing and offers improved mechanical properties compared to traditional PLA. It has a density ranging from 1.17 to 1.24 g/cm² and a glass transition temperature of 61°C. The filament exhibits a melting temperature of 149°C and a Vicat softening temperature of 62°C. Mechanical properties include a Young's modulus of 1879 MPa, tensile strength of 28.1 MPa, and a bending strength of 48.0 MPa. The recommended nozzle temperature for printing is between 190°C and 230°C, with a build plate temperature of 25°C to 60°C. It is compatible with various build surfaces and supports the use of PolySupport,Ñ¢ and PolyDissolve,Ñ¢ S1 as support materials. This filament is ROHS compliant, making it suitable for environmentally conscious projects. The product is ideal for engineers looking for a reliable and versatile filament for 3D printing applications.
3D FILAMENT, 1.75MM, PLA, WHITE, 750G ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fibers and Filaments |
| Product Number | 41AH9968 |
| Product Name | 3D Filament, 1.75Mm, Pla, White, 750G Rohs Compliant Polymaker |