Polymaker 3D Filament, Pla, 2.85Mm, 1Kg, Orange; Diameter Polymaker PA02023

Description
3D FILAMENT, PLA, 2.85MM, 1KG, ORANGE; Diameter:2.85mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes
Datasheet
Description
3D FILAMENT, PLA, 2.85MM, 1KG, ORANGE; Diameter:2.85mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Pla, 2.85Mm, 1Kg, Orange; Diameter Polymaker - 42AH0066 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Pla, 2.85Mm, 1Kg, Orange; Diameter Polymaker
42AH0066
3D Filament, Pla, 2.85Mm, 1Kg, Orange; Diameter Polymaker 42AH0066
3D FILAMENT, PLA, 2.85MM, 1KG, ORANGE; Diameter:2.85mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes

3D FILAMENT, PLA, 2.85MM, 1KG, ORANGE; Diameter:2.85mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 42AH0066
Product Name 3D Filament, Pla, 2.85Mm, 1Kg, Orange; Diameter Polymaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details