Polymaker 3D Filament, Pla, 2.85Mm, 1Kg, Red; Diameter Polymaker PA02019

Description
3D FILAMENT, PLA, 2.85MM, 1KG, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes
Datasheet
Description
3D FILAMENT, PLA, 2.85MM, 1KG, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Pla, 2.85Mm, 1Kg, Red; Diameter Polymaker - 42AH0064 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Pla, 2.85Mm, 1Kg, Red; Diameter Polymaker
42AH0064
3D Filament, Pla, 2.85Mm, 1Kg, Red; Diameter Polymaker 42AH0064
3D FILAMENT, PLA, 2.85MM, 1KG, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes

3D FILAMENT, PLA, 2.85MM, 1KG, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 42AH0064
Product Name 3D Filament, Pla, 2.85Mm, 1Kg, Red; Diameter Polymaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2776559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details