Polymaker 3D Filament, Pla, 2.85Mm, 1Kg, White; Diameter Polymaker PA02017

Description
3D FILAMENT, PLA, 2.85MM, 1KG, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes
Datasheet
Description
3D FILAMENT, PLA, 2.85MM, 1KG, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Filament, Pla, 2.85Mm, 1Kg, White; Diameter Polymaker - 42AH0060 - Newark, An Avnet Company
Chicago, IL, United States
3D Filament, Pla, 2.85Mm, 1Kg, White; Diameter Polymaker
42AH0060
3D Filament, Pla, 2.85Mm, 1Kg, White; Diameter Polymaker 42AH0060
3D FILAMENT, PLA, 2.85MM, 1KG, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes

3D FILAMENT, PLA, 2.85MM, 1KG, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:150°C; Filament Weight:1kg; Product Range:PolyLite Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 42AH0060
Product Name 3D Filament, Pla, 2.85Mm, 1Kg, White; Diameter Polymaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details