Polyguard Products, Inc. Rigid Foam Insulation PolyPhen™ 7500

Description
The Polyguard PolyPhen™ thermal insulation is one component in our PolyPhen™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen™ rigid foam insulation products, have thermal conductivities from 0.15-.22 Btu in/hr ft2 and can be used to insulate surfaces operating within the temperature range of -290°F to +250°F (-180°C to + 120°C), and is manufactured to provide optimum thermal performance and flame resistance, low smoke emissions, environmental safety, and efficient cost. Providing a consistently high quality product means supplying insulation that, not only has a very high thermal efficiency, but is consistently preformed to fit the application. The use of computer cutting technology by specialist fabricators throughout North America increases the value of an insulation system. Polyguard has engineering specifications and support for any project you may specify, cold or hot. Polyguard offers a complete line of RG-2400® corrosion stopping and prevention gel products for refrigeration, heating, and chilled water piping systems. Polyguard offers a complete line of ZEROPERM rated flexible cladding and vapor barrier products such as the Alumaguard™ family, the Insulrap™ family, and ZeroPerm™ films.
Datasheet
Description
The Polyguard PolyPhen™ thermal insulation is one component in our PolyPhen™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen™ rigid foam insulation products, have thermal conductivities from 0.15-.22 Btu in/hr ft2 and can be used to insulate surfaces operating within the temperature range of -290°F to +250°F (-180°C to + 120°C), and is manufactured to provide optimum thermal performance and flame resistance, low smoke emissions, environmental safety, and efficient cost. Providing a consistently high quality product means supplying insulation that, not only has a very high thermal efficiency, but is consistently preformed to fit the application. The use of computer cutting technology by specialist fabricators throughout North America increases the value of an insulation system. Polyguard has engineering specifications and support for any project you may specify, cold or hot. Polyguard offers a complete line of RG-2400® corrosion stopping and prevention gel products for refrigeration, heating, and chilled water piping systems. Polyguard offers a complete line of ZEROPERM rated flexible cladding and vapor barrier products such as the Alumaguard™ family, the Insulrap™ family, and ZeroPerm™ films.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Foam Insulation - PolyPhen™ 7500 - Polyguard Products, Inc.
Ennis, TX, United States
Rigid Foam Insulation
PolyPhen™ 7500
Rigid Foam Insulation PolyPhen™ 7500
The Polyguard PolyPhen™ thermal insulation is one component in our PolyPhen™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen™ rigid foam insulation products, have thermal conductivities from 0.15-.22 Btu in/hr ft2 and can be used to insulate surfaces operating within the temperature range of -290°F to +250°F (-180°C to + 120°C), and is manufactured to provide optimum thermal performance and flame resistance, low smoke emissions, environmental safety, and efficient cost. Providing a consistently high quality product means supplying insulation that, not only has a very high thermal efficiency, but is consistently preformed to fit the application. The use of computer cutting technology by specialist fabricators throughout North America increases the value of an insulation system. Polyguard has engineering specifications and support for any project you may specify, cold or hot. Polyguard offers a complete line of RG-2400® corrosion stopping and prevention gel products for refrigeration, heating, and chilled water piping systems. Polyguard offers a complete line of ZEROPERM rated flexible cladding and vapor barrier products such as the Alumaguard™ family, the Insulrap™ family, and ZeroPerm™ films.

The Polyguard PolyPhen™ thermal insulation is one component in our PolyPhen™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications.

The PolyPhen™ rigid foam insulation products, have thermal conductivities from 0.15-.22 Btu in/hr ft2 and can be used to insulate surfaces operating within the temperature range of -290°F to +250°F (-180°C to + 120°C), and is manufactured to provide optimum thermal performance and flame resistance, low smoke emissions, environmental safety, and efficient cost.

Providing a consistently high quality product means supplying insulation that, not only has a very high thermal efficiency, but is consistently preformed to fit the application. The use of computer cutting technology by specialist fabricators throughout North America increases the value of an insulation system.

Polyguard has engineering specifications and support for any project you may specify, cold or hot.

Polyguard offers a complete line of RG-2400® corrosion stopping and prevention gel products for refrigeration, heating, and chilled water piping systems.

Polyguard offers a complete line of ZEROPERM rated flexible cladding and vapor barrier products such as the Alumaguard™ family, the Insulrap™ family, and ZeroPerm™ films.

Supplier's Site Datasheet

Technical Specifications

  Polyguard Products, Inc.
Product Category Foams and Foam Materials
Product Number PolyPhen™ 7500
Product Name Rigid Foam Insulation
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Rod / Bar
Applications Industrial OEM; HVAC; Marine; Medical; Schools, Military
Features & Approvals Thermal Insulation; ASTM
Unlock Full Specs
to access all available technical data

Similar Products

Custom low-density silicone foam pads and flame-retardant silicone foam rubber sheets designed for machinery sealing - SA700-260 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Pipe Insulation - 485975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foam
Material / Composition Nitrile rubber
Features & Approvals Thermal Insulation
View Details
Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-3705 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details
Anechoic Chamber Materials -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Foam
Form / Shape Molded, Cast or Fabricated Parts
Applications Acoustic Insulation or Sound Proofing
View Details