Polyguard Products, Inc. Rigid Foam Insulation PolyPhen™ 2500

Description
The Polyguard PolyPhen™ thermal insulation is one component in our PolyPhen™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen™ rigid foam insulation products, have thermal conductivities from 0.15-.22 Btu in/hr ft2 and can be used to insulate surfaces operating within the temperature range of -290°F to +250°F (-180°C to + 120°C), and is manufactured to provide optimum thermal performance and flame resistance, low smoke emissions, environmental safety, and efficient cost. Providing a consistently high quality product means supplying insulation that, not only has a very high thermal efficiency, but is consistently preformed to fit the application. The use of computer cutting technology by specialist fabricators throughout North America increases the value of an insulation system. Polyguard has engineering specifications and support for any project you may specify, cold or hot. Polyguard offers a complete line of RG-2400® corrosion stopping and prevention gel products for refrigeration, heating, and chilled water piping systems. Polyguard offers a complete line of ZEROPERM rated flexible cladding and vapor barrier products such as the Alumaguard™ family, the Insulrap™ family, and ZeroPerm™ films.
Datasheet
Description
The Polyguard PolyPhen™ thermal insulation is one component in our PolyPhen™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen™ rigid foam insulation products, have thermal conductivities from 0.15-.22 Btu in/hr ft2 and can be used to insulate surfaces operating within the temperature range of -290°F to +250°F (-180°C to + 120°C), and is manufactured to provide optimum thermal performance and flame resistance, low smoke emissions, environmental safety, and efficient cost. Providing a consistently high quality product means supplying insulation that, not only has a very high thermal efficiency, but is consistently preformed to fit the application. The use of computer cutting technology by specialist fabricators throughout North America increases the value of an insulation system. Polyguard has engineering specifications and support for any project you may specify, cold or hot. Polyguard offers a complete line of RG-2400® corrosion stopping and prevention gel products for refrigeration, heating, and chilled water piping systems. Polyguard offers a complete line of ZEROPERM rated flexible cladding and vapor barrier products such as the Alumaguard™ family, the Insulrap™ family, and ZeroPerm™ films.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Foam Insulation - PolyPhen™ 2500 - Polyguard Products, Inc.
Ennis, TX, United States
Rigid Foam Insulation
PolyPhen™ 2500
Rigid Foam Insulation PolyPhen™ 2500
The Polyguard PolyPhen™ thermal insulation is one component in our PolyPhen™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen™ rigid foam insulation products, have thermal conductivities from 0.15-.22 Btu in/hr ft2 and can be used to insulate surfaces operating within the temperature range of -290°F to +250°F (-180°C to + 120°C), and is manufactured to provide optimum thermal performance and flame resistance, low smoke emissions, environmental safety, and efficient cost. Providing a consistently high quality product means supplying insulation that, not only has a very high thermal efficiency, but is consistently preformed to fit the application. The use of computer cutting technology by specialist fabricators throughout North America increases the value of an insulation system. Polyguard has engineering specifications and support for any project you may specify, cold or hot. Polyguard offers a complete line of RG-2400® corrosion stopping and prevention gel products for refrigeration, heating, and chilled water piping systems. Polyguard offers a complete line of ZEROPERM rated flexible cladding and vapor barrier products such as the Alumaguard™ family, the Insulrap™ family, and ZeroPerm™ films.

The Polyguard PolyPhen™ thermal insulation is one component in our PolyPhen™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications.

The PolyPhen™ rigid foam insulation products, have thermal conductivities from 0.15-.22 Btu in/hr ft2 and can be used to insulate surfaces operating within the temperature range of -290°F to +250°F (-180°C to + 120°C), and is manufactured to provide optimum thermal performance and flame resistance, low smoke emissions, environmental safety, and efficient cost.

Providing a consistently high quality product means supplying insulation that, not only has a very high thermal efficiency, but is consistently preformed to fit the application. The use of computer cutting technology by specialist fabricators throughout North America increases the value of an insulation system.

Polyguard has engineering specifications and support for any project you may specify, cold or hot.

Polyguard offers a complete line of RG-2400® corrosion stopping and prevention gel products for refrigeration, heating, and chilled water piping systems.

Polyguard offers a complete line of ZEROPERM rated flexible cladding and vapor barrier products such as the Alumaguard™ family, the Insulrap™ family, and ZeroPerm™ films.

Supplier's Site Datasheet

Technical Specifications

  Polyguard Products, Inc.
Product Category Foams and Foam Materials
Product Number PolyPhen™ 2500
Product Name Rigid Foam Insulation
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Rod / Bar
Applications Industrial OEM; HVAC; Marine; Medical; Schools, Military
Features & Approvals Thermal Insulation; ASTM
Unlock Full Specs
to access all available technical data

Similar Products

Flame retardant low density soft and firm silicone sponge rubber foam sheets in various sizes in white, gray, and black - SA700-400 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Thermal Insulation - 1467762 - RS Components, Ltd.
Specs
Type Foam
Form / Shape Sheet
Material / Composition Cement
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7140 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Foam Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type OpenCell (optional feature); Flexible; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Elastomer
View Details