Polygon Company Transformer and Distribution Transformer and Distribution

Description
As the originator of the fiberglass winding pin used in the production of fractional horsepower motors as an insulating turn point for the copper coils. We pioneered the replacement of convolute wound fuse tubes by incorporating the braiding process, then followed closely by filament winding technology. Polygon developed a proprietary product and process that replaced molded steel core cross bars used in composite switches. This application was especially demanding because we had to match the torque requirements of the steel core while at the same time providing high voltage insulating properties with the same strength characteristics. Polygon Company has designed and made fuse tubes, transformer fuse tubes, draw out tubes, lightening arrestor tubes, fuse holders, stand offs, stabbers and various other products longer than most composite manufacturing companies have been in existence. We stand alone in our ability to manufacture products for the electrical industry using the processes of filament winding, pultrusion, braiding or combinations of all three. We are a true manufacturer, not just a fabricator or distributor of electrical products. This allows us to control both our raw material inputs as well as the finished products. Most of our competitors must rely on outside sources to make their composite or laminates that they then fabricate. This additional step creates a hidden supply chain issue that contributes to quality problems or extends lead times. We make the composites, and then finish them to print, which can also include secondary processing such as metallic end attachments, painting, certification or any type of subassembly that might be required. Polygon Company is very diverse in product size range offerings as well. Making a variety of electrical products, from products that require a magnifying glass to visualize to tubing structures that an individual could actually crawl through. We do tubes, rods, solids, sheets and even electrical torque products. Our depth of knowledge in the electrical market is unsurpassed.
Description
As the originator of the fiberglass winding pin used in the production of fractional horsepower motors as an insulating turn point for the copper coils. We pioneered the replacement of convolute wound fuse tubes by incorporating the braiding process, then followed closely by filament winding technology. Polygon developed a proprietary product and process that replaced molded steel core cross bars used in composite switches. This application was especially demanding because we had to match the torque requirements of the steel core while at the same time providing high voltage insulating properties with the same strength characteristics. Polygon Company has designed and made fuse tubes, transformer fuse tubes, draw out tubes, lightening arrestor tubes, fuse holders, stand offs, stabbers and various other products longer than most composite manufacturing companies have been in existence. We stand alone in our ability to manufacture products for the electrical industry using the processes of filament winding, pultrusion, braiding or combinations of all three. We are a true manufacturer, not just a fabricator or distributor of electrical products. This allows us to control both our raw material inputs as well as the finished products. Most of our competitors must rely on outside sources to make their composite or laminates that they then fabricate. This additional step creates a hidden supply chain issue that contributes to quality problems or extends lead times. We make the composites, and then finish them to print, which can also include secondary processing such as metallic end attachments, painting, certification or any type of subassembly that might be required. Polygon Company is very diverse in product size range offerings as well. Making a variety of electrical products, from products that require a magnifying glass to visualize to tubing structures that an individual could actually crawl through. We do tubes, rods, solids, sheets and even electrical torque products. Our depth of knowledge in the electrical market is unsurpassed.

Suppliers

Company
Product
Description
Supplier Links
Transformer and Distribution - Transformer and Distribution - Polygon Company
Walkerton, IN, USA
Transformer and Distribution
Transformer and Distribution
Transformer and Distribution Transformer and Distribution
As the originator of the fiberglass winding pin used in the production of fractional horsepower motors as an insulating turn point for the copper coils. We pioneered the replacement of convolute wound fuse tubes by incorporating the braiding process, then followed closely by filament winding technology. Polygon developed a proprietary product and process that replaced molded steel core cross bars used in composite switches. This application was especially demanding because we had to match the torque requirements of the steel core while at the same time providing high voltage insulating properties with the same strength characteristics. Polygon Company has designed and made fuse tubes, transformer fuse tubes, draw out tubes, lightening arrestor tubes, fuse holders, stand offs, stabbers and various other products longer than most composite manufacturing companies have been in existence. We stand alone in our ability to manufacture products for the electrical industry using the processes of filament winding, pultrusion, braiding or combinations of all three. We are a true manufacturer, not just a fabricator or distributor of electrical products. This allows us to control both our raw material inputs as well as the finished products. Most of our competitors must rely on outside sources to make their composite or laminates that they then fabricate. This additional step creates a hidden supply chain issue that contributes to quality problems or extends lead times. We make the composites, and then finish them to print, which can also include secondary processing such as metallic end attachments, painting, certification or any type of subassembly that might be required. Polygon Company is very diverse in product size range offerings as well. Making a variety of electrical products, from products that require a magnifying glass to visualize to tubing structures that an individual could actually crawl through. We do tubes, rods, solids, sheets and even electrical torque products. Our depth of knowledge in the electrical market is unsurpassed.

As the originator of the fiberglass winding pin used in the production of fractional horsepower motors as an insulating turn point for the copper coils. We pioneered the replacement of convolute wound fuse tubes by incorporating the braiding process, then followed closely by filament winding technology. Polygon developed a proprietary product and process that replaced molded steel core cross bars used in composite switches. This application was especially demanding because we had to match the torque requirements of the steel core while at the same time providing high voltage insulating properties with the same strength characteristics.

Polygon Company has designed and made fuse tubes, transformer fuse tubes, draw out tubes, lightening arrestor tubes, fuse holders, stand offs, stabbers and various other products longer than most composite manufacturing companies have been in existence. We stand alone in our ability to manufacture products for the electrical industry using the processes of filament winding, pultrusion, braiding or combinations of all three. We are a true manufacturer, not just a fabricator or distributor of electrical products. This allows us to control both our raw material inputs as well as the finished products. Most of our competitors must rely on outside sources to make their composite or laminates that they then fabricate. This additional step creates a hidden supply chain issue that contributes to quality problems or extends lead times. We make the composites, and then finish them to print, which can also include secondary processing such as metallic end attachments, painting, certification or any type of subassembly that might be required.

Polygon Company is very diverse in product size range offerings as well. Making a variety of electrical products, from products that require a magnifying glass to visualize to tubing structures that an individual could actually crawl through. We do tubes, rods, solids, sheets and even electrical torque products. Our depth of knowledge in the electrical market is unsurpassed.

Supplier's Site

Technical Specifications

  Polygon Company
Product Category Tubing
Product Number Transformer and Distribution
Product Name Transformer and Distribution
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 2647838 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details