Polygon Company 1/4" Wall PWR16L24

Description
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.
Description
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

Suppliers

Company
Product
Description
Supplier Links
1/4
Walkerton, IN, USA
1/4" Wall
PWR16L24
1/4" Wall PWR16L24
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel.

Thermally insulating

Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming.

Autoclaveable

Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too.

Better than steel

Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength.

Rigid

PolyMed® is extremely rigid over the longer lengths required for S/I applications.

Superb material resiliency

Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required.

Non-Conductive

Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap.
Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

Supplier's Site

Technical Specifications

  Polygon Company
Product Category Plain Bearings and Sleeve Bearings
Product Number PWR16L24
Product Name 1/4" Wall
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 100115 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
Plain Bushes - 558413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.3780 inch (35.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details