Polygon Company PolySight (metric) PGP-6002-175

Description
Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials. Composite cylinder benefits: Low friction for reduced seal wear Lower weight, even lower than aluminum and comparable to magnesium Better corrosion resistance, allowing use in caustic environments Improved impact resistance Enhanced impingement resistance - resists denting Non-conductive Interchangeable PolySlide® can be interchanged with any metallic cylinder material in a variety of tie-rod applications. Polygon Company has patented numerous end termination techniques for non-tie rod applications. Complete Fabrication Available PolySlide® cylinders can be provided as needed, from a simple cylinder tube cut to length for customer assembly to a complete cylinder assemblies designed and built in-house according to your specifications. Assemblies are available for numerous applications ranging from trucks to packaging equipment. On-site Testing Facilities Polygon not only has the technology to assist cylinder manufacturers in the use of PolySlide® cylinders but also has the internal testing facilities to validate most designs to our customers' satisfaction. Polygon's in-house capabilities range from cycle testing, burst pressure chamber with video analysis of failure mechanisms, to in-use frictional analysis. Sensing Technology Polygon has also developed the first cylinder with Intrinsic Sensing Technology within an embedded electronic component to the composite laminate for finished cylinder assemblies.
Description
Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials. Composite cylinder benefits: Low friction for reduced seal wear Lower weight, even lower than aluminum and comparable to magnesium Better corrosion resistance, allowing use in caustic environments Improved impact resistance Enhanced impingement resistance - resists denting Non-conductive Interchangeable PolySlide® can be interchanged with any metallic cylinder material in a variety of tie-rod applications. Polygon Company has patented numerous end termination techniques for non-tie rod applications. Complete Fabrication Available PolySlide® cylinders can be provided as needed, from a simple cylinder tube cut to length for customer assembly to a complete cylinder assemblies designed and built in-house according to your specifications. Assemblies are available for numerous applications ranging from trucks to packaging equipment. On-site Testing Facilities Polygon not only has the technology to assist cylinder manufacturers in the use of PolySlide® cylinders but also has the internal testing facilities to validate most designs to our customers' satisfaction. Polygon's in-house capabilities range from cycle testing, burst pressure chamber with video analysis of failure mechanisms, to in-use frictional analysis. Sensing Technology Polygon has also developed the first cylinder with Intrinsic Sensing Technology within an embedded electronic component to the composite laminate for finished cylinder assemblies.

Suppliers

Company
Product
Description
Supplier Links
PolySight (metric) - PGP-6002-175 - Polygon Company
Walkerton, IN, USA
PolySight (metric)
PGP-6002-175
PolySight (metric) PGP-6002-175
Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials. Composite cylinder benefits: Low friction for reduced seal wear Lower weight, even lower than aluminum and comparable to magnesium Better corrosion resistance, allowing use in caustic environments Improved impact resistance Enhanced impingement resistance - resists denting Non-conductive Interchangeable PolySlide® can be interchanged with any metallic cylinder material in a variety of tie-rod applications. Polygon Company has patented numerous end termination techniques for non-tie rod applications. Complete Fabrication Available PolySlide® cylinders can be provided as needed, from a simple cylinder tube cut to length for customer assembly to a complete cylinder assemblies designed and built in-house according to your specifications. Assemblies are available for numerous applications ranging from trucks to packaging equipment. On-site Testing Facilities Polygon not only has the technology to assist cylinder manufacturers in the use of PolySlide® cylinders but also has the internal testing facilities to validate most designs to our customers' satisfaction. Polygon's in-house capabilities range from cycle testing, burst pressure chamber with video analysis of failure mechanisms, to in-use frictional analysis. Sensing Technology Polygon has also developed the first cylinder with Intrinsic Sensing Technology within an embedded electronic component to the composite laminate for finished cylinder assemblies.

Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials.

Composite cylinder benefits:

  • Low friction for reduced seal wear
  • Lower weight, even lower than aluminum and comparable to magnesium
  • Better corrosion resistance, allowing use in caustic environments
  • Improved impact resistance
  • Enhanced impingement resistance - resists denting
  • Non-conductive

Interchangeable

PolySlide® can be interchanged with any metallic cylinder material in a variety of tie-rod applications.

Polygon Company has patented numerous end termination techniques for non-tie rod applications.

Complete Fabrication Available

PolySlide® cylinders can be provided as needed, from a simple cylinder tube cut to length for customer assembly to a complete cylinder assemblies designed and built in-house according to your specifications. Assemblies are available for numerous applications ranging from trucks to packaging equipment.

On-site Testing Facilities

Polygon not only has the technology to assist cylinder manufacturers in the use of PolySlide® cylinders but also has the internal testing facilities to validate most designs to our customers' satisfaction.

Polygon's in-house capabilities range from cycle testing, burst pressure chamber with video analysis of failure mechanisms, to in-use frictional analysis.

Sensing Technology

Polygon has also developed the first cylinder with Intrinsic Sensing Technology within an embedded electronic component to the composite laminate for finished cylinder assemblies.

Supplier's Site
PolySight (imperial) - PGP-6002-175 - Polygon Company
Walkerton, IN, USA
PolySight (imperial)
PGP-6002-175
PolySight (imperial) PGP-6002-175
Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials. Composite cylinder benefits: Low friction for reduced seal wear Lower weight, even lower than aluminum and comparable to magnesium Better corrosion resistance, allowing use in caustic environments Improved impact resistance Enhanced impingement resistance - resists denting Non-conductive Interchangeable PolySlide® can be interchanged with any metallic cylinder material in a variety of tie-rod applications. Polygon Company has patented numerous end termination techniques for non-tie rod applications. Complete Fabrication Available PolySlide® cylinders can be provided as needed, from a simple cylinder tube cut to length for customer assembly to a complete cylinder assemblies designed and built in-house according to your specifications. Assemblies are available for numerous applications ranging from trucks to packaging equipment. On-site Testing Facilities Polygon not only has the technology to assist cylinder manufacturers in the use of PolySlide® cylinders but also has the internal testing facilities to validate most designs to our customers' satisfaction. Polygon's in-house capabilities range from cycle testing, burst pressure chamber with video analysis of failure mechanisms, to in-use frictional analysis. Sensing Technology Polygon has also developed the first cylinder with Intrinsic Sensing Technology within an embedded electronic component to the composite laminate for finished cylinder assemblies.

Polygon's PolySlide® products are revolutionizing the motion control field with advanced composite cylinder tubing materials, providing high performance and value compared to aluminum and other similar metallic materials.

Composite cylinder benefits:

  • Low friction for reduced seal wear
  • Lower weight, even lower than aluminum and comparable to magnesium
  • Better corrosion resistance, allowing use in caustic environments
  • Improved impact resistance
  • Enhanced impingement resistance - resists denting
  • Non-conductive

Interchangeable

PolySlide® can be interchanged with any metallic cylinder material in a variety of tie-rod applications.

Polygon Company has patented numerous end termination techniques for non-tie rod applications.

Complete Fabrication Available

PolySlide® cylinders can be provided as needed, from a simple cylinder tube cut to length for customer assembly to a complete cylinder assemblies designed and built in-house according to your specifications. Assemblies are available for numerous applications ranging from trucks to packaging equipment.

On-site Testing Facilities

Polygon not only has the technology to assist cylinder manufacturers in the use of PolySlide® cylinders but also has the internal testing facilities to validate most designs to our customers' satisfaction.

Polygon's in-house capabilities range from cycle testing, burst pressure chamber with video analysis of failure mechanisms, to in-use frictional analysis.

Sensing Technology

Polygon has also developed the first cylinder with Intrinsic Sensing Technology within an embedded electronic component to the composite laminate for finished cylinder assemblies.

Supplier's Site

Technical Specifications

  Polygon Company
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number PGP-6002-175
Product Name PolySight (metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2016-1291 - WAGO
Specs
Form / Shape Plate
Thickness 1.32 inch (33.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details