Polygon Company Metric PFM030036-060

Description
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.
Description
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

Suppliers

Company
Product
Description
Supplier Links
Metric - PFM030036-060 - Polygon Company
Walkerton, IN, USA
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel.

Thermally insulating

Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming.

Autoclaveable

Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too.

Better than steel

Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength.

Rigid

PolyMed® is extremely rigid over the longer lengths required for S/I applications.

Superb material resiliency

Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required.

Non-Conductive

Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap.
Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

Supplier's Site

Technical Specifications

  Polygon Company
Product Category Plain Bearings and Sleeve Bearings
Product Number PFM030036-060
Product Name Metric
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0812DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
Plain Bushes - 528237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.1969 inch (5.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details