Polygon Company 1/16" Wall PF1618

Description
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.
Description
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

Suppliers

Company
Product
Description
Supplier Links
1/16
Walkerton, IN, USA
1/16" Wall
PF1618
1/16" Wall PF1618
PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too. Better than steel Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength. Rigid PolyMed® is extremely rigid over the longer lengths required for S/I applications. Superb material resiliency Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap. Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

PolyMed® combines lightweight materials and strong physical characteristics, as well as radiolucent and dielectric properties, thin walls, rigidity and the ability to be sterilized. PolyMed® composite medical tubing meets this stringent criteria, while at the same time being competitive in price to stainless steel.

Thermally insulating

Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming.

Autoclaveable

Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable too.

Better than steel

Polygon composite tubing has a higher strength to weight ratio than steel. Smaller composite cannulas are possible due to this increased strength.

Rigid

PolyMed® is extremely rigid over the longer lengths required for S/I applications.

Superb material resiliency

Metals can become permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required.

Non-Conductive

Polygon composite tubing is an electrically insulating material, eliminating the need to shrink-wrap.
Polygon is the industry leader in providing double-insulation for handheld electric power tools. Those same dielectric properties work to reduce the risk of capacitance coupling and oxygen fires during electrosurgery for your product.

Supplier's Site

Technical Specifications

  Polygon Company
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number PF1618
Product Name 1/16" Wall
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 282-309 - WAGO
Specs
Form / Shape Plate
Thickness 1.22 inch (31 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details