Polygon Company Semi-Std. Braided 300-2297

Description
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option
Description
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option

Suppliers

Company
Product
Description
Supplier Links
Semi-Std. Braided - 300-2297 - Polygon Company
Walkerton, IN, USA
Semi-Std. Braided
300-2297
Semi-Std. Braided 300-2297
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option

The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength.

Key Features

  • High strength-to-weight ratio
  • Thin wall cross-section
  • High hoop and burst strength
  • Excellent dielectric properties
  • Electromagnetically transparent
  • Proven bio-compatibility
  • USP Class VI and ISO 10993 compliant
  • Multiple finish option
Supplier's Site

Technical Specifications

  Polygon Company
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 300-2297
Product Name Semi-Std. Braided
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 282-386 - WAGO
Specs
Form / Shape Plate
Thickness 2.82 inch (71.7 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details