Polygon Company Semi-Std. Braided 300-2009

Description
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option
Description
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option

Suppliers

Company
Product
Description
Supplier Links
Semi-Std. Braided - 300-2009 - Polygon Company
Walkerton, IN, USA
Semi-Std. Braided
300-2009
Semi-Std. Braided 300-2009
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option

The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength.

Key Features

  • High strength-to-weight ratio
  • Thin wall cross-section
  • High hoop and burst strength
  • Excellent dielectric properties
  • Electromagnetically transparent
  • Proven bio-compatibility
  • USP Class VI and ISO 10993 compliant
  • Multiple finish option
Supplier's Site

Technical Specifications

  Polygon Company
Product Category Tubing
Product Number 300-2009
Product Name Semi-Std. Braided
Application Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Closed End tubing - TRC-750-015-6.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details