POLYCASE® Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,3Lx3Wx1.5H P-3315TX

Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface
Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Suppliers

Company
Product
Description
Supplier Links
Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,3Lx3Wx1.5H - 70196679 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,3Lx3Wx1.5H
70196679
Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,3Lx3Wx1.5H 70196679
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish

  • Mounting flanges
  • Bonded to an internal ledge closure
  • Cover: optional flush mounted cover has a smooth surface
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196679
Product Name Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,3Lx3Wx1.5H
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Desktop Enclosures - 7694927 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
View Details